Vishay Intertechnology, Inc. RES 7.77 OHM 3W 0.5% WW AXIAL RWR89N7R77DRRSL

Description
RES 7.77ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 7.77ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.77 OHM 3W 0.5% WW AXIAL - RWR89N7R77DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.77 OHM 3W 0.5% WW AXIAL
RWR89N7R77DRRSL
RES 7.77 OHM 3W 0.5% WW AXIAL RWR89N7R77DRRSL
RES 7.77ohm 3W 0.5% WW AXIAL

RES 7.77ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N7R77DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N7R77DRRSL-ND
Through Hole Resistors RWR89N7R77DRRSL-ND
7.77 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

7.77 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N7R77DRRSL RWR89N7R77DRRSL-ND
Product Name RES 7.77 OHM 3W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.77 ohms 7.77 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details