Vishay Intertechnology, Inc. RES 7.77 OHM 3W 0.5% WW AXIAL RWR89N7R77DRBSL

Description
RES 7.77ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 7.77ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.77 OHM 3W 0.5% WW AXIAL - RWR89N7R77DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.77 OHM 3W 0.5% WW AXIAL
RWR89N7R77DRBSL
RES 7.77 OHM 3W 0.5% WW AXIAL RWR89N7R77DRBSL
RES 7.77ohm 3W 0.5% WW AXIAL

RES 7.77ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N7R77DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N7R77DRBSL-ND
Through Hole Resistors RWR89N7R77DRBSL-ND
7.77 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

7.77 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N7R77DRBSL RWR89N7R77DRBSL-ND
Product Name RES 7.77 OHM 3W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.77 ohms 7.77 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details