Vishay Intertechnology, Inc. RES 7.68 OHM 3W 1% WW AXIAL RWR89N7R68FRRSL

Description
RES 7.68ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 7.68ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68 OHM 3W 1% WW AXIAL - RWR89N7R68FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68 OHM 3W 1% WW AXIAL
RWR89N7R68FRRSL
RES 7.68 OHM 3W 1% WW AXIAL RWR89N7R68FRRSL
RES 7.68ohm 3W 1% WW AXIAL

RES 7.68ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N7R68FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N7R68FRRSL-ND
Through Hole Resistors RWR89N7R68FRRSL-ND
7.68 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

7.68 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N7R68FRRSL RWR89N7R68FRRSL-ND
Product Name RES 7.68 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.68 ohms 7.68 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2123457 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details