RES 7.15ohm 3W 0.1% WW AXIAL
7.15 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RWR89N7R15BRBSL | RWR89N7R15BRBSL-ND |
| Product Name | RES 7.15 OHM 3W 0.1% WW AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 7.15 ohms | 7.15 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 3 watts | 3 watts |
| Configuration | Single Resistor |