Vishay Intertechnology, Inc. Through Hole Resistors RWR89N78R7FSS70

Description
78.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
78.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N78R7FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N78R7FSS70-ND
Through Hole Resistors RWR89N78R7FSS70-ND
78.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

78.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N78R7FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N78R7FSS70
Wirewound Resistors 3110-RWR89N78R7FSS70
ESN-2B 78.7 1% RWR89N78R7FS S70

ESN-2B 78.7 1% RWR89N78R7FS S70

Supplier's Site Datasheet
RES 78.7 OHM 3W 1% WW AXIAL - RWR89N78R7FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 3W 1% WW AXIAL
RWR89N78R7FSS70
RES 78.7 OHM 3W 1% WW AXIAL RWR89N78R7FSS70
RES 78.7ohm 3W 1% WW AXIAL

RES 78.7ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N78R7FSS70-ND 3110-RWR89N78R7FSS70 RWR89N78R7FSS70
Product Name Through Hole Resistors Wirewound Resistors RES 78.7 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 78.7 ohms 78.7 ohms 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details