Vishay Intertechnology, Inc. Wirewound Resistors RWR89N7870FSS70

Description
ESN-2B 787 1% RWR89N7870FS S70
Request a Quote Datasheet
Description
ESN-2B 787 1% RWR89N7870FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N7870FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N7870FSS70
Wirewound Resistors 3110-RWR89N7870FSS70
ESN-2B 787 1% RWR89N7870FS S70

ESN-2B 787 1% RWR89N7870FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89N7870FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N7870FSS70-ND
Through Hole Resistors RWR89N7870FSS70-ND
787 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

787 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 787 OHM 3W 1% WW AXIAL - RWR89N7870FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787 OHM 3W 1% WW AXIAL
RWR89N7870FSS70
RES 787 OHM 3W 1% WW AXIAL RWR89N7870FSS70
RES 787ohm 3W 1% WW AXIAL

RES 787ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N7870FSS70 RWR89N7870FSS70-ND RWR89N7870FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 787 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 787 ohms 787 ohms 787 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - A129322-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers