Vishay Intertechnology, Inc. RES 76.8 OHM 3W 1% WW AXIAL RWR89N76R8FSBSL

Description
RES 76.8ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 76.8ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8 OHM 3W 1% WW AXIAL - RWR89N76R8FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 3W 1% WW AXIAL
RWR89N76R8FSBSL
RES 76.8 OHM 3W 1% WW AXIAL RWR89N76R8FSBSL
RES 76.8ohm 3W 1% WW AXIAL

RES 76.8ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N76R8FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N76R8FSBSL
Wirewound Resistors 3110-RWR89N76R8FSBSL
ESN-2B 76.8 1% RWR89N76R8FS BSL

ESN-2B 76.8 1% RWR89N76R8FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N76R8FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N76R8FSBSL-ND
Through Hole Resistors RWR89N76R8FSBSL-ND
76.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

76.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N76R8FSBSL 3110-RWR89N76R8FSBSL RWR89N76R8FSBSL-ND
Product Name RES 76.8 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 76.8 ohms 76.8 ohms 76.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details