Vishay Intertechnology, Inc. Through Hole Resistors RWR89N75R9FSS73

Description
75.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
75.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N75R9FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N75R9FSS73-ND
Through Hole Resistors RWR89N75R9FSS73-ND
75.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

75.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N75R9FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N75R9FSS73
Wirewound Resistors 3110-RWR89N75R9FSS73
ESN-2B 75.9 1% RWR89N75R9FS S73

ESN-2B 75.9 1% RWR89N75R9FS S73

Supplier's Site Datasheet
RES 75.9 OHM 3W 1% WW AXIAL - RWR89N75R9FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.9 OHM 3W 1% WW AXIAL
RWR89N75R9FSS73
RES 75.9 OHM 3W 1% WW AXIAL RWR89N75R9FSS73
RES 75.9ohm 3W 1% WW AXIAL

RES 75.9ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N75R9FSS73-ND 3110-RWR89N75R9FSS73 RWR89N75R9FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 75.9 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 75.9 ohms 75.9 ohms 75.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers