Vishay Intertechnology, Inc. RES 75.9 OHM 3W 1% WW AXIAL RWR89N75R9FSBSL

Description
RES 75.9ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 75.9ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75.9 OHM 3W 1% WW AXIAL - RWR89N75R9FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.9 OHM 3W 1% WW AXIAL
RWR89N75R9FSBSL
RES 75.9 OHM 3W 1% WW AXIAL RWR89N75R9FSBSL
RES 75.9ohm 3W 1% WW AXIAL

RES 75.9ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N75R9FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N75R9FSBSL
Wirewound Resistors 3110-RWR89N75R9FSBSL
ESN-2B 75.9 1% RWR89N75R9FS BSL

ESN-2B 75.9 1% RWR89N75R9FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N75R9FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N75R9FSBSL-ND
Through Hole Resistors RWR89N75R9FSBSL-ND
75.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

75.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N75R9FSBSL 3110-RWR89N75R9FSBSL RWR89N75R9FSBSL-ND
Product Name RES 75.9 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75.9 ohms 75.9 ohms 75.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details