Vishay Intertechnology, Inc. RES 75.9 OHM 3W 0.1% WW AXIAL RWR89N75R9BSRSL

Description
RES 75.9ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 75.9ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75.9 OHM 3W 0.1% WW AXIAL - RWR89N75R9BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.9 OHM 3W 0.1% WW AXIAL
RWR89N75R9BSRSL
RES 75.9 OHM 3W 0.1% WW AXIAL RWR89N75R9BSRSL
RES 75.9ohm 3W 0.1% WW AXIAL

RES 75.9ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N75R9BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N75R9BSRSL-ND
Through Hole Resistors RWR89N75R9BSRSL-ND
75.9 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

75.9 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N75R9BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N75R9BSRSL
Wirewound Resistors 3110-RWR89N75R9BSRSL
ESN-2B 75.9 .1% RWR89N75R9BS RSL

ESN-2B 75.9 .1% RWR89N75R9BS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N75R9BSRSL RWR89N75R9BSRSL-ND 3110-RWR89N75R9BSRSL
Product Name RES 75.9 OHM 3W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75.9 ohms 75.9 ohms 75.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details