Vishay Intertechnology, Inc. RES 75 OHM 3W 1% WW AXIAL RWR89N75R0FRS70

Description
RES 75ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 75ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 3W 1% WW AXIAL - RWR89N75R0FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 3W 1% WW AXIAL
RWR89N75R0FRS70
RES 75 OHM 3W 1% WW AXIAL RWR89N75R0FRS70
RES 75ohm 3W 1% WW AXIAL

RES 75ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N75R0FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N75R0FRS70
Wirewound Resistors 3110-RWR89N75R0FRS70
ESN-2B 75 1% RWR89N75R0FR S70

ESN-2B 75 1% RWR89N75R0FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89N75R0FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N75R0FRS70-ND
Through Hole Resistors RWR89N75R0FRS70-ND
75 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

75 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,75Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C5114 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,75Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C5114
Resistor,metal Alloy,75Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C5114
Resistor,Metal Alloy,75Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,75Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89N75R0FRS70 3110-RWR89N75R0FRS70 RWR89N75R0FRS70-ND 64C5114
Product Name RES 75 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,75Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details