Vishay Intertechnology, Inc. RES 75 OHM 3W 0.5% WW AXIAL RWR89N75R0DPB12

Description
RES 75ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 75ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 3W 0.5% WW AXIAL - RWR89N75R0DPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 3W 0.5% WW AXIAL
RWR89N75R0DPB12
RES 75 OHM 3W 0.5% WW AXIAL RWR89N75R0DPB12
RES 75ohm 3W 0.5% WW AXIAL

RES 75ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N75R0DPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N75R0DPB12-ND
Through Hole Resistors RWR89N75R0DPB12-ND
75 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

75 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N75R0DPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N75R0DPB12
Wirewound Resistors 3110-RWR89N75R0DPB12
ESN-2B 75 .5% RWR89N75R0DP B12

ESN-2B 75 .5% RWR89N75R0DP B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N75R0DPB12 RWR89N75R0DPB12-ND 3110-RWR89N75R0DPB12
Product Name RES 75 OHM 3W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 2176079-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers