Vishay Intertechnology, Inc. Through Hole Resistors RWR89N7500FRS70

Description
750 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
750 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N7500FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N7500FRS70-ND
Through Hole Resistors RWR89N7500FRS70-ND
750 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

750 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 750 OHM 3W 1% WW AXIAL - RWR89N7500FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 3W 1% WW AXIAL
RWR89N7500FRS70
RES 750 OHM 3W 1% WW AXIAL RWR89N7500FRS70
RES 750ohm 3W 1% WW AXIAL

RES 750ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N7500FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N7500FRS70
Wirewound Resistors 3110-RWR89N7500FRS70
ESN-2B 750 1% RWR89N7500FR S70

ESN-2B 750 1% RWR89N7500FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N7500FRS70-ND RWR89N7500FRS70 3110-RWR89N7500FRS70
Product Name Through Hole Resistors RES 750 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 750 ohms 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers