Vishay Intertechnology, Inc. Through Hole Resistors RWR89N71R5FRS73

Description
71.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
71.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N71R5FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N71R5FRS73-ND
Through Hole Resistors RWR89N71R5FRS73-ND
71.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

71.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N71R5FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N71R5FRS73
Wirewound Resistors 3110-RWR89N71R5FRS73
ESN-2B 71.5 1% RWR89N71R5FR S73

ESN-2B 71.5 1% RWR89N71R5FR S73

Supplier's Site Datasheet
RES 71.5 OHM 3W 1% WW AXIAL - RWR89N71R5FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 3W 1% WW AXIAL
RWR89N71R5FRS73
RES 71.5 OHM 3W 1% WW AXIAL RWR89N71R5FRS73
RES 71.5ohm 3W 1% WW AXIAL

RES 71.5ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N71R5FRS73-ND 3110-RWR89N71R5FRS73 RWR89N71R5FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 71.5 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 71.5 ohms 71.5 ohms 71.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details