Vishay Intertechnology, Inc. RES 70 OHM 3W 1% WW AXIAL RWR89N70R0FRBSL

Description
RES 70ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 70ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 70 OHM 3W 1% WW AXIAL - RWR89N70R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 70 OHM 3W 1% WW AXIAL
RWR89N70R0FRBSL
RES 70 OHM 3W 1% WW AXIAL RWR89N70R0FRBSL
RES 70ohm 3W 1% WW AXIAL

RES 70ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N70R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N70R0FRBSL
Wirewound Resistors 3110-RWR89N70R0FRBSL
ESN-2B 70 1% RWR89N70R0FR BSL

ESN-2B 70 1% RWR89N70R0FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N70R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N70R0FRBSL-ND
Through Hole Resistors RWR89N70R0FRBSL-ND
70 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

70 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N70R0FRBSL 3110-RWR89N70R0FRBSL RWR89N70R0FRBSL-ND
Product Name RES 70 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 70 ohms 70 ohms 70 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details