Vishay Intertechnology, Inc. RES 6.04 OHM 3W 0.1% WW AXIAL RWR89N6R04BSRSL

Description
RES 6.04ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.04ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04 OHM 3W 0.1% WW AXIAL - RWR89N6R04BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 3W 0.1% WW AXIAL
RWR89N6R04BSRSL
RES 6.04 OHM 3W 0.1% WW AXIAL RWR89N6R04BSRSL
RES 6.04ohm 3W 0.1% WW AXIAL

RES 6.04ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N6R04BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N6R04BSRSL-ND
Through Hole Resistors RWR89N6R04BSRSL-ND
6.04 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

6.04 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N6R04BSRSL RWR89N6R04BSRSL-ND
Product Name RES 6.04 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.04 ohms 6.04 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details