Vishay Intertechnology, Inc. Through Hole Resistors RWR89N6R04BSBSL

Description
6.04 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
6.04 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N6R04BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N6R04BSBSL-ND
Through Hole Resistors RWR89N6R04BSBSL-ND
6.04 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

6.04 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 6.04 OHM 3W 0.1% WW AXIAL - RWR89N6R04BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 3W 0.1% WW AXIAL
RWR89N6R04BSBSL
RES 6.04 OHM 3W 0.1% WW AXIAL RWR89N6R04BSBSL
RES 6.04ohm 3W 0.1% WW AXIAL

RES 6.04ohm 3W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR89N6R04BSBSL-ND RWR89N6R04BSBSL
Product Name Through Hole Resistors RES 6.04 OHM 3W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.04 ohms 6.04 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details