Vishay Intertechnology, Inc. RES 69.9 OHM 3W 1% WW AXIAL RWR89N69R9FRRSL

Description
RES 69.9ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 69.9ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.9 OHM 3W 1% WW AXIAL - RWR89N69R9FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.9 OHM 3W 1% WW AXIAL
RWR89N69R9FRRSL
RES 69.9 OHM 3W 1% WW AXIAL RWR89N69R9FRRSL
RES 69.9ohm 3W 1% WW AXIAL

RES 69.9ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N69R9FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N69R9FRRSL-ND
Through Hole Resistors RWR89N69R9FRRSL-ND
69.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

69.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N69R9FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N69R9FRRSL
Wirewound Resistors 3110-RWR89N69R9FRRSL
ESN-2B 69.9 1% RWR89N69R9FR RSL

ESN-2B 69.9 1% RWR89N69R9FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N69R9FRRSL RWR89N69R9FRRSL-ND 3110-RWR89N69R9FRRSL
Product Name RES 69.9 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69.9 ohms 69.9 ohms 69.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 2-1879075-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 5.1 ohms
Tolerance 5 +/- %
View Details
3 suppliers