Vishay Intertechnology, Inc. RES 69.8 OHM 3W 1% WW AXIAL RWR89N69R8FRS73

Description
RES 69.8ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 69.8ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8 OHM 3W 1% WW AXIAL - RWR89N69R8FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 3W 1% WW AXIAL
RWR89N69R8FRS73
RES 69.8 OHM 3W 1% WW AXIAL RWR89N69R8FRS73
RES 69.8ohm 3W 1% WW AXIAL

RES 69.8ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N69R8FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N69R8FRS73-ND
Through Hole Resistors RWR89N69R8FRS73-ND
69.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

69.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N69R8FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N69R8FRS73
Wirewound Resistors 3110-RWR89N69R8FRS73
ESN-2B 69.8 1% RWR89N69R8FR S73

ESN-2B 69.8 1% RWR89N69R8FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N69R8FRS73 RWR89N69R8FRS73-ND 3110-RWR89N69R8FRS73
Product Name RES 69.8 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69.8 ohms 69.8 ohms 69.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details