Vishay Intertechnology, Inc. RES 698 OHM 3W 1% WW AXIAL RWR89N6980FSBSL

Description
RES 698ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 698ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698 OHM 3W 1% WW AXIAL - RWR89N6980FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 3W 1% WW AXIAL
RWR89N6980FSBSL
RES 698 OHM 3W 1% WW AXIAL RWR89N6980FSBSL
RES 698ohm 3W 1% WW AXIAL

RES 698ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N6980FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N6980FSBSL-ND
Through Hole Resistors RWR89N6980FSBSL-ND
698 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

698 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N6980FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N6980FSBSL
Wirewound Resistors 3110-RWR89N6980FSBSL
ESN-2B 698 1% RWR89N6980FS BSL

ESN-2B 698 1% RWR89N6980FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N6980FSBSL RWR89N6980FSBSL-ND 3110-RWR89N6980FSBSL
Product Name RES 698 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 698 ohms 698 ohms 698 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers