681 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
ESN-2B 681 1% RWR89N6810FR S73
RES 681ohm 3W 1% WW AXIAL
Resistor,Metal Alloy,681Ohms,1+/-% Tol,-20,20ppm-TC
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RWR89N6810FRS73-ND | 3110-RWR89N6810FRS73 | RWR89N6810FRS73 | 64C5083 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 681 OHM 3W 1% WW AXIAL | Resistor,metal Alloy,681Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | MetalAlloy | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Resistance Range | 681 ohms | 681 ohms | 681 ohms |