Vishay Intertechnology, Inc. RES 681 OHM 3W 1% WW AXIAL RWR89N6810FRS70

Description
RES 681ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 681ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 3W 1% WW AXIAL - RWR89N6810FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 3W 1% WW AXIAL
RWR89N6810FRS70
RES 681 OHM 3W 1% WW AXIAL RWR89N6810FRS70
RES 681ohm 3W 1% WW AXIAL

RES 681ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N6810FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N6810FRS70
Wirewound Resistors 3110-RWR89N6810FRS70
ESN-2B 681 1% RWR89N6810FR S70

ESN-2B 681 1% RWR89N6810FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89N6810FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N6810FRS70-ND
Through Hole Resistors RWR89N6810FRS70-ND
681 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

681 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N6810FRS70 3110-RWR89N6810FRS70 RWR89N6810FRS70-ND
Product Name RES 681 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681 ohms 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details