Vishay Intertechnology, Inc. RES 665 OHM 3W 1% WW AXIAL RWR89N6650FRBSL

Description
RES 665ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 665ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 3W 1% WW AXIAL - RWR89N6650FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 3W 1% WW AXIAL
RWR89N6650FRBSL
RES 665 OHM 3W 1% WW AXIAL RWR89N6650FRBSL
RES 665ohm 3W 1% WW AXIAL

RES 665ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N6650FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N6650FRBSL-ND
Through Hole Resistors RWR89N6650FRBSL-ND
665 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

665 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N6650FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N6650FRBSL
Wirewound Resistors 3110-RWR89N6650FRBSL
ESN-2B 665 1% RWR89N6650FR BSL

ESN-2B 665 1% RWR89N6650FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N6650FRBSL RWR89N6650FRBSL-ND 3110-RWR89N6650FRBSL
Product Name RES 665 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665 ohms 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - C1010KJL - 812455-C1010KJL - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 10000 ohms
Tolerance 5 +/- %
View Details
4 suppliers