Vishay Intertechnology, Inc. Wirewound Resistors RWR89N6650FPBSL

Description
ESN-2B 665 1% RWR89N6650FP BSL
Request a Quote Datasheet
Description
ESN-2B 665 1% RWR89N6650FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N6650FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N6650FPBSL
Wirewound Resistors 3110-RWR89N6650FPBSL
ESN-2B 665 1% RWR89N6650FP BSL

ESN-2B 665 1% RWR89N6650FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N6650FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N6650FPBSL-ND
Through Hole Resistors RWR89N6650FPBSL-ND
665 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

665 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 665 OHM 3W 1% WW AXIAL - RWR89N6650FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 3W 1% WW AXIAL
RWR89N6650FPBSL
RES 665 OHM 3W 1% WW AXIAL RWR89N6650FPBSL
RES 665ohm 3W 1% WW AXIAL

RES 665ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N6650FPBSL RWR89N6650FPBSL-ND RWR89N6650FPBSL
Product Name Wirewound Resistors Through Hole Resistors RES 665 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 665 ohms 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers