Vishay Intertechnology, Inc. Wirewound Resistors RWR89N6490FRS73

Description
ESN-2B 649 1% RWR89N6490FR S73
Request a Quote Datasheet
Description
ESN-2B 649 1% RWR89N6490FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N6490FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N6490FRS73
Wirewound Resistors 3110-RWR89N6490FRS73
ESN-2B 649 1% RWR89N6490FR S73

ESN-2B 649 1% RWR89N6490FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89N6490FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N6490FRS73-ND
Through Hole Resistors RWR89N6490FRS73-ND
649 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

649 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 649 OHM 3W 1% WW AXIAL - RWR89N6490FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 3W 1% WW AXIAL
RWR89N6490FRS73
RES 649 OHM 3W 1% WW AXIAL RWR89N6490FRS73
RES 649ohm 3W 1% WW AXIAL

RES 649ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N6490FRS73 RWR89N6490FRS73-ND RWR89N6490FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 649 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 649 ohms 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - C3AR22JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details