Vishay Intertechnology, Inc. RES 649 OHM 3W 1% WW AXIAL RWR89N6490FRS70

Description
RES 649ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 649ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 3W 1% WW AXIAL - RWR89N6490FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 3W 1% WW AXIAL
RWR89N6490FRS70
RES 649 OHM 3W 1% WW AXIAL RWR89N6490FRS70
RES 649ohm 3W 1% WW AXIAL

RES 649ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N6490FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N6490FRS70
Wirewound Resistors 3110-RWR89N6490FRS70
ESN-2B 649 1% RWR89N6490FR S70

ESN-2B 649 1% RWR89N6490FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89N6490FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N6490FRS70-ND
Through Hole Resistors RWR89N6490FRS70-ND
649 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

649 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N6490FRS70 3110-RWR89N6490FRS70 RWR89N6490FRS70-ND
Product Name RES 649 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649 ohms 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details