Vishay Intertechnology, Inc. Through Hole Resistors RWR89N6490FRRSL

Description
649 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
649 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N6490FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N6490FRRSL-ND
Through Hole Resistors RWR89N6490FRRSL-ND
649 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

649 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 649 OHM 3W 1% WW AXIAL - RWR89N6490FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 3W 1% WW AXIAL
RWR89N6490FRRSL
RES 649 OHM 3W 1% WW AXIAL RWR89N6490FRRSL
RES 649ohm 3W 1% WW AXIAL

RES 649ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N6490FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N6490FRRSL
Wirewound Resistors 3110-RWR89N6490FRRSL
ESN-2B 649 1% RWR89N6490FR RSL

ESN-2B 649 1% RWR89N6490FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N6490FRRSL-ND RWR89N6490FRRSL 3110-RWR89N6490FRRSL
Product Name Through Hole Resistors RES 649 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 649 ohms 649 ohms 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers