Vishay Intertechnology, Inc. RES 61.9 OHM 3W 1% WW AXIAL RWR89N61R9FRBSL

Description
RES 61.9ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 3W 1% WW AXIAL - RWR89N61R9FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 3W 1% WW AXIAL
RWR89N61R9FRBSL
RES 61.9 OHM 3W 1% WW AXIAL RWR89N61R9FRBSL
RES 61.9ohm 3W 1% WW AXIAL

RES 61.9ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N61R9FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N61R9FRBSL
Wirewound Resistors 3110-RWR89N61R9FRBSL
ESN-2B 61.9 1% RWR89N61R9FR BSL

ESN-2B 61.9 1% RWR89N61R9FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N61R9FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N61R9FRBSL-ND
Through Hole Resistors RWR89N61R9FRBSL-ND
61.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

61.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N61R9FRBSL 3110-RWR89N61R9FRBSL RWR89N61R9FRBSL-ND
Product Name RES 61.9 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers