Vishay Intertechnology, Inc. Through Hole Resistors RWR89N6190FSRSL

Description
619 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
619 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N6190FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N6190FSRSL-ND
Through Hole Resistors RWR89N6190FSRSL-ND
619 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

619 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 619 OHM 3W 1% WW AXIAL - RWR89N6190FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 3W 1% WW AXIAL
RWR89N6190FSRSL
RES 619 OHM 3W 1% WW AXIAL RWR89N6190FSRSL
RES 619ohm 3W 1% WW AXIAL

RES 619ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N6190FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N6190FSRSL
Wirewound Resistors 3110-RWR89N6190FSRSL
ESN-2B 619 1% RWR89N6190FS RSL

ESN-2B 619 1% RWR89N6190FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N6190FSRSL-ND RWR89N6190FSRSL 3110-RWR89N6190FSRSL
Product Name Through Hole Resistors RES 619 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 619 ohms 619 ohms 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details