Vishay Intertechnology, Inc. Wirewound Resistors RWR89N6190BSB12

Description
ESN-2B 619 .1% RWR89N6190BS B12
Request a Quote Datasheet
Description
ESN-2B 619 .1% RWR89N6190BS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N6190BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N6190BSB12
Wirewound Resistors 3110-RWR89N6190BSB12
ESN-2B 619 .1% RWR89N6190BS B12

ESN-2B 619 .1% RWR89N6190BS B12

Supplier's Site Datasheet
RES 619 OHM 3W 0.1% WW AXIAL - RWR89N6190BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 3W 0.1% WW AXIAL
RWR89N6190BSB12
RES 619 OHM 3W 0.1% WW AXIAL RWR89N6190BSB12
RES 619ohm 3W 0.1% WW AXIAL

RES 619ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N6190BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N6190BSB12-ND
Through Hole Resistors RWR89N6190BSB12-ND
619 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

619 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N6190BSB12 RWR89N6190BSB12 RWR89N6190BSB12-ND
Product Name Wirewound Resistors RES 619 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 619 ohms 619 ohms 619 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chassis Mount Resistors - 2-1630024-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details