Vishay Intertechnology, Inc. Wirewound Resistors RWR89N60R4FSS70

Description
ESN-2B 60.4 1% RWR89N60R4FS S70
Request a Quote Datasheet
Description
ESN-2B 60.4 1% RWR89N60R4FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N60R4FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N60R4FSS70
Wirewound Resistors 3110-RWR89N60R4FSS70
ESN-2B 60.4 1% RWR89N60R4FS S70

ESN-2B 60.4 1% RWR89N60R4FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89N60R4FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N60R4FSS70-ND
Through Hole Resistors RWR89N60R4FSS70-ND
60.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

60.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 60.4 OHM 3W 1% WW AXIAL - RWR89N60R4FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 3W 1% WW AXIAL
RWR89N60R4FSS70
RES 60.4 OHM 3W 1% WW AXIAL RWR89N60R4FSS70
RES 60.4ohm 3W 1% WW AXIAL

RES 60.4ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N60R4FSS70 RWR89N60R4FSS70-ND RWR89N60R4FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 60.4 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 3-1879233-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers