Vishay Intertechnology, Inc. RES 604 OHM 3W 1% WW AXIAL RWR89N6040FRRSL

Description
RES 604ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 604ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 3W 1% WW AXIAL - RWR89N6040FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 3W 1% WW AXIAL
RWR89N6040FRRSL
RES 604 OHM 3W 1% WW AXIAL RWR89N6040FRRSL
RES 604ohm 3W 1% WW AXIAL

RES 604ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N6040FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N6040FRRSL
Wirewound Resistors 3110-RWR89N6040FRRSL
ESN-2B 604 1% RWR89N6040FR RSL

ESN-2B 604 1% RWR89N6040FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N6040FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N6040FRRSL-ND
Through Hole Resistors RWR89N6040FRRSL-ND
604 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

604 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N6040FRRSL 3110-RWR89N6040FRRSL RWR89N6040FRRSL-ND
Product Name RES 604 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604 ohms 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details