Vishay Intertechnology, Inc. Wirewound Resistors RWR89N6040FRBSL

Description
ESN-2B 604 1% RWR89N6040FR BSL
Request a Quote Datasheet
Description
ESN-2B 604 1% RWR89N6040FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N6040FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N6040FRBSL
Wirewound Resistors 3110-RWR89N6040FRBSL
ESN-2B 604 1% RWR89N6040FR BSL

ESN-2B 604 1% RWR89N6040FR BSL

Supplier's Site Datasheet
RES 604 OHM 3W 1% WW AXIAL - RWR89N6040FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 3W 1% WW AXIAL
RWR89N6040FRBSL
RES 604 OHM 3W 1% WW AXIAL RWR89N6040FRBSL
RES 604ohm 3W 1% WW AXIAL

RES 604ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N6040FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N6040FRBSL-ND
Through Hole Resistors RWR89N6040FRBSL-ND
604 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

604 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N6040FRBSL RWR89N6040FRBSL RWR89N6040FRBSL-ND
Product Name Wirewound Resistors RES 604 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 604 ohms 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers