Vishay Intertechnology, Inc. RES 604 OHM 3W 1% WW AXIAL RWR89N6040FRB12

Description
RES 604ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 604ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 3W 1% WW AXIAL - RWR89N6040FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 3W 1% WW AXIAL
RWR89N6040FRB12
RES 604 OHM 3W 1% WW AXIAL RWR89N6040FRB12
RES 604ohm 3W 1% WW AXIAL

RES 604ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N6040FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N6040FRB12-ND
Through Hole Resistors RWR89N6040FRB12-ND
604 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

604 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N6040FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N6040FRB12
Wirewound Resistors 3110-RWR89N6040FRB12
ESN-2B 604 1% RWR89N6040FR B12

ESN-2B 604 1% RWR89N6040FR B12

Supplier's Site Datasheet
Resistor,metal Alloy,604Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 75K1295 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,604Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
75K1295
Resistor,metal Alloy,604Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 75K1295
Resistor,Metal Alloy,604Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,604Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89N6040FRB12 RWR89N6040FRB12-ND 3110-RWR89N6040FRB12 75K1295
Product Name RES 604 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,604Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604 ohms 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers