Vishay Intertechnology, Inc. RES 5.62 OHM 3W 1% WW AXIAL RWR89N5R62FRB12

Description
RES 5.62ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.62ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62 OHM 3W 1% WW AXIAL - RWR89N5R62FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62 OHM 3W 1% WW AXIAL
RWR89N5R62FRB12
RES 5.62 OHM 3W 1% WW AXIAL RWR89N5R62FRB12
RES 5.62ohm 3W 1% WW AXIAL

RES 5.62ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N5R62FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N5R62FRB12-ND
Through Hole Resistors RWR89N5R62FRB12-ND
5.62 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.62 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N5R62FRB12 RWR89N5R62FRB12-ND
Product Name RES 5.62 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.62 ohms 5.62 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details