Vishay Intertechnology, Inc. RES 5.49 OHM 3W 0.5% WW AXIAL RWR89N5R49DRS70

Description
RES 5.49ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 5.49ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49 OHM 3W 0.5% WW AXIAL - RWR89N5R49DRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49 OHM 3W 0.5% WW AXIAL
RWR89N5R49DRS70
RES 5.49 OHM 3W 0.5% WW AXIAL RWR89N5R49DRS70
RES 5.49ohm 3W 0.5% WW AXIAL

RES 5.49ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N5R49DRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N5R49DRS70-ND
Through Hole Resistors RWR89N5R49DRS70-ND
5.49 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.49 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N5R49DRS70 RWR89N5R49DRS70-ND
Product Name RES 5.49 OHM 3W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.49 ohms 5.49 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1879248-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details