Vishay Intertechnology, Inc. RES 5.49 OHM 3W 0.5% WW AXIAL RWR89N5R49DRRSL

Description
RES 5.49ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 5.49ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49 OHM 3W 0.5% WW AXIAL - RWR89N5R49DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49 OHM 3W 0.5% WW AXIAL
RWR89N5R49DRRSL
RES 5.49 OHM 3W 0.5% WW AXIAL RWR89N5R49DRRSL
RES 5.49ohm 3W 0.5% WW AXIAL

RES 5.49ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N5R49DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N5R49DRRSL-ND
Through Hole Resistors RWR89N5R49DRRSL-ND
5.49 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.49 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N5R49DRRSL RWR89N5R49DRRSL-ND
Product Name RES 5.49 OHM 3W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.49 ohms 5.49 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details