Vishay Intertechnology, Inc. RES 5.11 OHM 3W 1% WW AXIAL RWR89N5R11FSBSL

Description
RES 5.11ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.11ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11 OHM 3W 1% WW AXIAL - RWR89N5R11FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 3W 1% WW AXIAL
RWR89N5R11FSBSL
RES 5.11 OHM 3W 1% WW AXIAL RWR89N5R11FSBSL
RES 5.11ohm 3W 1% WW AXIAL

RES 5.11ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N5R11FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N5R11FSBSL-ND
Through Hole Resistors RWR89N5R11FSBSL-ND
5.11 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.11 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N5R11FSBSL RWR89N5R11FSBSL-ND
Product Name RES 5.11 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.11 ohms 5.11 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details