Vishay Intertechnology, Inc. RES 5.11 OHM 3W 1% WW AXIAL RWR89N5R11FRS70

Description
RES 5.11ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.11ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11 OHM 3W 1% WW AXIAL - RWR89N5R11FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 3W 1% WW AXIAL
RWR89N5R11FRS70
RES 5.11 OHM 3W 1% WW AXIAL RWR89N5R11FRS70
RES 5.11ohm 3W 1% WW AXIAL

RES 5.11ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N5R11FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N5R11FRS70-ND
Through Hole Resistors RWR89N5R11FRS70-ND
5.11 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.11 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,5.11Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C4970 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,5.11Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C4970
Resistor,metal Alloy,5.11Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C4970
Resistor,Metal Alloy,5.11Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,5.11Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RWR89N5R11FRS70 RWR89N5R11FRS70-ND 64C4970
Product Name RES 5.11 OHM 3W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,5.11Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.11 ohms 5.11 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details