Vishay Intertechnology, Inc. RES 5.1 OHM 3W 0.5% WW AXIAL RWR89N5R10DRS73

Description
RES 5.1ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 5.1ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1 OHM 3W 0.5% WW AXIAL - RWR89N5R10DRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1 OHM 3W 0.5% WW AXIAL
RWR89N5R10DRS73
RES 5.1 OHM 3W 0.5% WW AXIAL RWR89N5R10DRS73
RES 5.1ohm 3W 0.5% WW AXIAL

RES 5.1ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N5R10DRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N5R10DRS73-ND
Through Hole Resistors RWR89N5R10DRS73-ND
5.1 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.1 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N5R10DRS73 RWR89N5R10DRS73-ND
Product Name RES 5.1 OHM 3W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.1 ohms 5.1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details