Vishay Intertechnology, Inc. RES 5 OHM 3W 0.5% WW AXIAL RWR89N5R00DSRSL

Description
RES 5ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 5ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5 OHM 3W 0.5% WW AXIAL - RWR89N5R00DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5 OHM 3W 0.5% WW AXIAL
RWR89N5R00DSRSL
RES 5 OHM 3W 0.5% WW AXIAL RWR89N5R00DSRSL
RES 5ohm 3W 0.5% WW AXIAL

RES 5ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N5R00DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N5R00DSRSL-ND
Through Hole Resistors RWR89N5R00DSRSL-ND
5 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N5R00DSRSL RWR89N5R00DSRSL-ND
Product Name RES 5 OHM 3W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5 ohms 5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details