Vishay Intertechnology, Inc. Through Hole Resistors RWR89N5R00DSB12

Description
5 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
5 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N5R00DSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N5R00DSB12-ND
Through Hole Resistors RWR89N5R00DSB12-ND
5 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 5 OHM 3W 0.5% WW AXIAL - RWR89N5R00DSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5 OHM 3W 0.5% WW AXIAL
RWR89N5R00DSB12
RES 5 OHM 3W 0.5% WW AXIAL RWR89N5R00DSB12
RES 5ohm 3W 0.5% WW AXIAL

RES 5ohm 3W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR89N5R00DSB12-ND RWR89N5R00DSB12
Product Name Through Hole Resistors RES 5 OHM 3W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR20JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details