Vishay Intertechnology, Inc. RES 59 OHM 3W 0.1% WW AXIAL RWR89N59R0BSRSL

Description
RES 59ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 59ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59 OHM 3W 0.1% WW AXIAL - RWR89N59R0BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59 OHM 3W 0.1% WW AXIAL
RWR89N59R0BSRSL
RES 59 OHM 3W 0.1% WW AXIAL RWR89N59R0BSRSL
RES 59ohm 3W 0.1% WW AXIAL

RES 59ohm 3W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N59R0BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N59R0BSRSL
Wirewound Resistors 3110-RWR89N59R0BSRSL
ESN-2B 59 .1% RWR89N59R0BS RSL

ESN-2B 59 .1% RWR89N59R0BS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RWR89N59R0BSRSL 3110-RWR89N59R0BSRSL
Product Name RES 59 OHM 3W 0.1% WW AXIAL Wirewound Resistors
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers