Vishay Intertechnology, Inc. RES 57.6 OHM 3W 1% WW AXIAL RWR89N57R6FRS73

Description
RES 57.6ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 57.6ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6 OHM 3W 1% WW AXIAL - RWR89N57R6FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 3W 1% WW AXIAL
RWR89N57R6FRS73
RES 57.6 OHM 3W 1% WW AXIAL RWR89N57R6FRS73
RES 57.6ohm 3W 1% WW AXIAL

RES 57.6ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N57R6FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N57R6FRS73
Wirewound Resistors 3110-RWR89N57R6FRS73
ESN-2B 57.6 1% RWR89N57R6FR S73

ESN-2B 57.6 1% RWR89N57R6FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89N57R6FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N57R6FRS73-ND
Through Hole Resistors RWR89N57R6FRS73-ND
57.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

57.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N57R6FRS73 3110-RWR89N57R6FRS73 RWR89N57R6FRS73-ND
Product Name RES 57.6 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57.6 ohms 57.6 ohms 57.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details