Vishay Intertechnology, Inc. RES 56.2 OHM 3W 1% WW AXIAL RWR89N56R2FSBSL

Description
RES 56.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 56.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 3W 1% WW AXIAL - RWR89N56R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 3W 1% WW AXIAL
RWR89N56R2FSBSL
RES 56.2 OHM 3W 1% WW AXIAL RWR89N56R2FSBSL
RES 56.2ohm 3W 1% WW AXIAL

RES 56.2ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N56R2FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N56R2FSBSL
Wirewound Resistors 3110-RWR89N56R2FSBSL
ESN-2B 56.2 1% RWR89N56R2FS BSL

ESN-2B 56.2 1% RWR89N56R2FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N56R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N56R2FSBSL-ND
Through Hole Resistors RWR89N56R2FSBSL-ND
56.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

56.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N56R2FSBSL 3110-RWR89N56R2FSBSL RWR89N56R2FSBSL-ND
Product Name RES 56.2 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details