Vishay Intertechnology, Inc. Wirewound Resistors RWR89N56R2FSB12

Description
ESN-2B 56.2 1% RWR89N56R2FS B12
Request a Quote Datasheet
Description
ESN-2B 56.2 1% RWR89N56R2FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N56R2FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N56R2FSB12
Wirewound Resistors 3110-RWR89N56R2FSB12
ESN-2B 56.2 1% RWR89N56R2FS B12

ESN-2B 56.2 1% RWR89N56R2FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89N56R2FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N56R2FSB12-ND
Through Hole Resistors RWR89N56R2FSB12-ND
56.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

56.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 56.2 OHM 3W 1% WW AXIAL - RWR89N56R2FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 3W 1% WW AXIAL
RWR89N56R2FSB12
RES 56.2 OHM 3W 1% WW AXIAL RWR89N56R2FSB12
RES 56.2ohm 3W 1% WW AXIAL

RES 56.2ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N56R2FSB12 RWR89N56R2FSB12-ND RWR89N56R2FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 56.2 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details