Vishay Intertechnology, Inc. Wirewound Resistors RWR89N56R2FRS73

Description
ESN-2B 56.2 1% RWR89N56R2FR S73
Request a Quote Datasheet
Description
ESN-2B 56.2 1% RWR89N56R2FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N56R2FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N56R2FRS73
Wirewound Resistors 3110-RWR89N56R2FRS73
ESN-2B 56.2 1% RWR89N56R2FR S73

ESN-2B 56.2 1% RWR89N56R2FR S73

Supplier's Site Datasheet
RES 56.2 OHM 3W 1% WW AXIAL - RWR89N56R2FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 3W 1% WW AXIAL
RWR89N56R2FRS73
RES 56.2 OHM 3W 1% WW AXIAL RWR89N56R2FRS73
RES 56.2ohm 3W 1% WW AXIAL

RES 56.2ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N56R2FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N56R2FRS73-ND
Through Hole Resistors RWR89N56R2FRS73-ND
56.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

56.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N56R2FRS73 RWR89N56R2FRS73 RWR89N56R2FRS73-ND
Product Name Wirewound Resistors RES 56.2 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1625984-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 12 ohms
Tolerance 5 +/- %
View Details
3 suppliers