Vishay Intertechnology, Inc. RES 56.2 OHM 3W 1% WW AXIAL RWR89N56R2FRBSL

Description
RES 56.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 56.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 3W 1% WW AXIAL - RWR89N56R2FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 3W 1% WW AXIAL
RWR89N56R2FRBSL
RES 56.2 OHM 3W 1% WW AXIAL RWR89N56R2FRBSL
RES 56.2ohm 3W 1% WW AXIAL

RES 56.2ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N56R2FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N56R2FRBSL-ND
Through Hole Resistors RWR89N56R2FRBSL-ND
56.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

56.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N56R2FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N56R2FRBSL
Wirewound Resistors 3110-RWR89N56R2FRBSL
ESN-2B 56.2 1% RWR89N56R2FR BSL

ESN-2B 56.2 1% RWR89N56R2FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N56R2FRBSL RWR89N56R2FRBSL-ND 3110-RWR89N56R2FRBSL
Product Name RES 56.2 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1439RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details