Vishay Intertechnology, Inc. Through Hole Resistors RWR89N5620FSS70

Description
562 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
562 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N5620FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N5620FSS70-ND
Through Hole Resistors RWR89N5620FSS70-ND
562 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

562 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N5620FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N5620FSS70
Wirewound Resistors 3110-RWR89N5620FSS70
ESN-2B 562 1% RWR89N5620FS S70

ESN-2B 562 1% RWR89N5620FS S70

Supplier's Site Datasheet
RES 562 OHM 3W 1% WW AXIAL - RWR89N5620FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 3W 1% WW AXIAL
RWR89N5620FSS70
RES 562 OHM 3W 1% WW AXIAL RWR89N5620FSS70
RES 562ohm 3W 1% WW AXIAL

RES 562ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N5620FSS70-ND 3110-RWR89N5620FSS70 RWR89N5620FSS70
Product Name Through Hole Resistors Wirewound Resistors RES 562 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 562 ohms 562 ohms 562 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details