Vishay Intertechnology, Inc. RES 562 OHM 3W 0.1% WW AXIAL RWR89N5620BRB12

Description
RES 562ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 562ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 3W 0.1% WW AXIAL - RWR89N5620BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 3W 0.1% WW AXIAL
RWR89N5620BRB12
RES 562 OHM 3W 0.1% WW AXIAL RWR89N5620BRB12
RES 562ohm 3W 0.1% WW AXIAL

RES 562ohm 3W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N5620BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N5620BRB12
Wirewound Resistors 3110-RWR89N5620BRB12
ESN-2B 562 .1% RWR89N5620BR B12

ESN-2B 562 .1% RWR89N5620BR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89N5620BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N5620BRB12-ND
Through Hole Resistors RWR89N5620BRB12-ND
562 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

562 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N5620BRB12 3110-RWR89N5620BRB12 RWR89N5620BRB12-ND
Product Name RES 562 OHM 3W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details